Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N EP3SE260F1517C3N

Description
Manufacturer: Intel Win Source Part Number: 918295-EP3SE260F1517 C3N Series: Stratix® III E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 976 Part Status: Obsolete Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918295-EP3SE260F1517 C3N Series: Stratix® III E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 976 Part Status: Obsolete Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N - 918295-EP3SE260F1517C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N
918295-EP3SE260F1517C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N 918295-EP3SE260F1517C3N
Manufacturer: Intel Win Source Part Number: 918295-EP3SE260F1517 C3N Series: Stratix® III E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 976 Part Status: Obsolete Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918295-EP3SE260F1517C3N
Series: Stratix® III E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 976
Part Status: Obsolete
Family Name: EP3SE260
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE260F1517C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE260F1517C3N
717MHz FPGA Programmable Logic Device 696-EP3SE260F1517C3N
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP3SE260F1517C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1517C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP3SE260F1517C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1517C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260F1517C3N-ND
FPGAs (Field Programmable Gate Array) EP3SE260F1517C3N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA - EP3SE260F1517C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
EP3SE260F1517C3N
FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA EP3SE260F1517C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1517C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1517C3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
IC FPGA 976 I/O 1517FBGA - 386-EP3SE260F1517C3N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 976 I/O 1517FBGA
386-EP3SE260F1517C3N
IC FPGA 976 I/O 1517FBGA 386-EP3SE260F1517C3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260F1517C3N
FPGAs (Field Programmable Gate Array) EP3SE260F1517C3N
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260F1517C3N
FPGA - Field Programmable Gate Array EP3SE260F1517C3N
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 976 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1517C3N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1517C3N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918295-EP3SE260F1517C3N 696-EP3SE260F1517C3N EP3SE260F1517C3N-ND EP3SE260F1517C3N EP3SE260F1517C3N 386-EP3SE260F1517C3N EP3SE260F1517C3N EP3SE260F1517C3N EP3SE260F1517C3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C3N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 255000 Cells 500MHz 65nm Technology 1.1V 1517-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 976 I/O 1517FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-FBGA (40x40) Other; FBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 255000 255000 255000 255000
Internal Frequency 500 MHz 717 MHz
User I/Os 976 pins 976 pins 976 pins
Unlock Full Specs
to access all available technical data