Intel Corporation FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3N

Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1924-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1924-ND
FPGAs (Field Programmable Gate Array) 544-1924-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2SGX130GF1508C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX130GF1508C3N
717MHz FPGA Programmable Logic Device 696-EP2SGX130GF1508C3N
Field Programmable Gate Array, 132540 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C 3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 132540 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N - 144700-EP2SGX130GF1508C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N
144700-EP2SGX130GF1508C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N 144700-EP2SGX130GF1508C3N
Manufacturer: Altera Win Source Part Number: 144700-EP2SGX130GF15 08C3N Mounting: SMD (SMT) Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2SGX130G Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP2SGX130GF1508C3ES; EP2SGX130GF1508C3; EP2SGX130GF1508I3ES; Introduction Date: October 01, 2005 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 144700-EP2SGX130GF1508C3N
Mounting: SMD (SMT)
Number of I/O: 734
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Family Name: EP2SGX130G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP2SGX130GF1508C3ES; EP2SGX130GF1508C3; EP2SGX130GF1508I3ES;
Introduction Date: October 01, 2005
ECCN: 3A001.a.7.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3N
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3N
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C3N
FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3N
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C3N
FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX130GF1508C3N
FPGA - Field Programmable Gate Array EP2SGX130GF1508C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

Buy Now Datasheet
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX130GF1508C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX130GF1508C3N
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX130GF1508C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1924-ND 696-EP2SGX130GF1508C3N 144700-EP2SGX130GF1508C3N EP2SGX130GF1508C3N EP2SGX130GF1508C3N EP2SGX130GF1508C3N EP2SGX130GF1508C3N EP2SGX130GF1508C3N EP2SGX130GF1508C3N
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
Package Type Other; 1508-BBGA, FCBGA Other; 1508-FBGA (30x30) Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA Other; FC-FBGA
Pins 1508
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data