Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C8N EP3C5E144C8N

Description
Manufacturer: Altera Win Source Part Number: 085608-EP3C5E144C8N Mounting: SMD (SMT) Number of I/O: 94 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XC3S50-4TQG144C0961; XC3S200-4TQG144C; XC3S50AN-4TQ144I4100 ; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 085608-EP3C5E144C8N Mounting: SMD (SMT) Number of I/O: 94 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XC3S50-4TQG144C0961; XC3S200-4TQG144C; XC3S50AN-4TQ144I4100 ; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C8N - 085608-EP3C5E144C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C8N
085608-EP3C5E144C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C8N 085608-EP3C5E144C8N
Manufacturer: Altera Win Source Part Number: 085608-EP3C5E144C8N Mounting: SMD (SMT) Number of I/O: 94 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XC3S50-4TQG144C0961; XC3S200-4TQG144C; XC3S50AN-4TQ144I4100 ; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 085608-EP3C5E144C8N
Mounting: SMD (SMT)
Number of I/O: 94
Number of LABs/CLBs: 321
Number of Logic Elements/Cells: 5136
Total RAM Bits: 423936
Family Name: EP3C5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-EQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): XC3S50-4TQG144C0961; XC3S200-4TQG144C; XC3S50AN-4TQ144I4100;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C5E144C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C5E144C8N
FPGA Programmable Logic Device 696-EP3C5E144C8N
FPGA - Field Programmable Gate Array Product overview: EP3C5E144C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5E144C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C5E144C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5E144C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2431-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2431-ND
FPGAs (Field Programmable Gate Array) 544-2431-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C5E144C8N
FPGA - Field Programmable Gate Array EP3C5E144C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 94 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 94 IOs

Buy Now Datasheet
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 144-Pin EQFP EP - EP3C5E144C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 144-Pin EQFP EP
EP3C5E144C8N
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 144-Pin EQFP EP EP3C5E144C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C5E144C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5E144C8N
IC FPGA 94 I/O 144EQFP

IC FPGA 94 I/O 144EQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C5E144C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C5E144C8N
FPGAs (Field Programmable Gate Array) EP3C5E144C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5E144C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C5E144C8N
FPGAs (Field Programmable Gate Array) EP3C5E144C8N
IC FPGA 94 I/O 144EQFP

IC FPGA 94 I/O 144EQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C5E144C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C5E144C8N
IC FPGA 94 I/O 144EQFP

IC FPGA 94 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085608-EP3C5E144C8N 696-EP3C5E144C8N 544-2431-ND EP3C5E144C8N EP3C5E144C8N EP3C5E144C8N EP3C5E144C8N EP3C5E144C8N EP3C5E144C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 5136 Cells 402MHz 65nm Technology 1.2V 144-Pin EQFP EP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5136 5136 5136
Package Type QFP; Other; 144-EQFP (20x20) Other; Tray LFQP; Other; 144-LQFP Exposed Pad Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details