Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N EP3SE110F780I4N

Description
Manufacturer: Altera Win Source Part Number: 203774-EP3SE110F780I 4N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.86 V to 1.15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203774-EP3SE110F780I 4N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.86 V to 1.15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N - 203774-EP3SE110F780I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N
203774-EP3SE110F780I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N 203774-EP3SE110F780I4N
Manufacturer: Altera Win Source Part Number: 203774-EP3SE110F780I 4N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.86 V to 1.15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203774-EP3SE110F780I4N
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 4300
Number of Logic Elements/Cells: 107500
Total RAM Bits: 8936448
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.86 V to 1.15 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE110F780I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE110F780I4N
717MHz FPGA Programmable Logic Device 696-EP3SE110F780I4N
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE110F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F780I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA780, LEAD FREE, FBGA-780 Product overview: EP3SE110F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F780I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE110F780I4N-ND
FPGAs (Field Programmable Gate Array) EP3SE110F780I4N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F780I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F780I4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE110F780I4N
FPGAs (Field Programmable Gate Array) EP3SE110F780I4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE110F780I4N
FPGA - Field Programmable Gate Array EP3SE110F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F780I4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F780I4N
IC FPGA 488 I/O 780FBGA

IC FPGA 488 I/O 780FBGA

Supplier's Site Datasheet
FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA - EP3SE110F780I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA
EP3SE110F780I4N
FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA EP3SE110F780I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203774-EP3SE110F780I4N 696-EP3SE110F780I4N EP3SE110F780I4N-ND EP3SE110F780I4N EP3SE110F780I4N EP3SE110F780I4N EP3SE110F780I4N EP3SE110F780I4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F780I4N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 107500 Cells 375MHz 65nm Technology 0.9V 780-Pin FC-FBGA
Logic Cells / Logic Blocks 107500 107500 107500
Package Type Other; 780-FBGA (29x29) Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.9 Other Other; 0.86V ~ 1.15V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details