Intel Corporation FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C3

Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA
Request a Quote Datasheet
Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152C3-ND
FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C3-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2SGX90EF1152C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX90EF1152C3
717MHz FPGA Programmable Logic Device 696-EP2SGX90EF1152C3
Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1152, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX90EF1152C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90EF1152C3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1152, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX90EF1152C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90EF1152C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3 - 738102-EP2SGX90EF1152C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3
738102-EP2SGX90EF1152C3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3 738102-EP2SGX90EF1152C3
Manufacturer: Intel Win Source Part Number: 738102-EP2SGX90EF115 2C3 Mounting Style: SMD Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Categories: Integrated Circuits Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: EP2SGX90 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 558 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 738102-EP2SGX90EF1152C3
Mounting Style: SMD
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520448
Categories: Integrated Circuits
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: EP2SGX90
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 558
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152C3
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C3
IC FPGA 558 I/O 1152FBGA

IC FPGA 558 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C3
IC FPGA 558 I/O 1152FBGA

IC FPGA 558 I/O 1152FBGA

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs - 386-EP2SGX90EF1152C3 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs
386-EP2SGX90EF1152C3
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs 386-EP2SGX90EF1152C3
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX90EF1152C3
FPGA - Field Programmable Gate Array EP2SGX90EF1152C3
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152C3
FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C3
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Buy Now Datasheet
FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA - EP2SGX90EF1152C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA
EP2SGX90EF1152C3
FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA EP2SGX90EF1152C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2SGX90EF1152C3-ND 696-EP2SGX90EF1152C3 738102-EP2SGX90EF1152C3 EP2SGX90EF1152C3 EP2SGX90EF1152C3 386-EP2SGX90EF1152C3 EP2SGX90EF1152C3 EP2SGX90EF1152C3 EP2SGX90EF1152C3
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C3 Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA
Package Type Other; 1152-BBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA Other; FC-FBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 717 MHz 717 MHz
Supply Voltage Other; 1.2 Other; 1.15V ~ 1.25V Other Other; 1.2V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details