The EP3SE110F780C4 is part of the Stratix III E family of FPGAs, designed for data-centric applications requiring high performance and low power consumption. It features 107,500 equivalent logic elements and 639 Kbits of enhanced TriMatrix memory, which supports true dual-port memory and FIFO buffers. The device includes high-speed DSP blocks capable of implementing multipliers up to 36vó36 at frequencies of 550 MHz, making it suitable for complex digital signal processing tasks. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks. It incorporates advanced features such as dynamic on-chip termination, error correction coding (ECC), and optional 256-bit AES encryption for configuration security. The device also supports high-speed external memory interfaces, including DDR and QDR SRAM, and offers robust clock management with up to 16 global clocks and 12 phase-locked loops (PLLs). The EP3SE110F780C4 is optimized for applications that demand high reliability and performance, making it a suitable choice for engineers looking to implement complex logic designs or digital signal processing in their projects.
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA
IC FPGA 488 I/O 780FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 488 I/O 780FBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SE110F780C4-ND | EP3SE110F780C4 | EP3SE110F780C4 | EP3SE110F780C4 | EP3SE110F780C4 | EP3SE110F780C4 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 107500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 107500 | 107500 |