Intel Corporation FPGAs (Field Programmable Gate Array) EP2SGX90EF1152I4

Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA
Request a Quote Datasheet
Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152I4-ND
FPGAs (Field Programmable Gate Array) EP2SGX90EF1152I4-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2SGX90EF1152I4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX90EF1152I4
717MHz FPGA Programmable Logic Device 696-EP2SGX90EF1152I4
Field Programmable Gate Array, 90960 CLBs, 717MHz, CMOS, PBGA1152, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX90EF1152I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90EF1152I4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 90960 CLBs, 717MHz, CMOS, PBGA1152, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX90EF1152I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90EF1152I4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4 - 812821-EP2SGX90EF1152I4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4
812821-EP2SGX90EF1152I4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4 812821-EP2SGX90EF1152I4
Manufacturer: Intel Win Source Part Number: 812821-EP2SGX90EF115 2I4 Packaging: Tray Mounting Style: SMD Number of I/O: 558 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2SGX90

Manufacturer: Intel
Win Source Part Number: 812821-EP2SGX90EF1152I4
Packaging: Tray
Mounting Style: SMD
Number of I/O: 558
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520448
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2SGX90

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX90EF1152I4
FPGA - Field Programmable Gate Array EP2SGX90EF1152I4
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 558 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90EF1152I4
IC FPGA 558 I/O 1152FBGA

IC FPGA 558 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152I4
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90EF1152I4
IC FPGA 558 I/O 1152FBGA

IC FPGA 558 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152I4
FPGAs (Field Programmable Gate Array) EP2SGX90EF1152I4
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Buy Now Datasheet
FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA - EP2SGX90EF1152I4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA
EP2SGX90EF1152I4
FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA EP2SGX90EF1152I4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2SGX90EF1152I4-ND 696-EP2SGX90EF1152I4 812821-EP2SGX90EF1152I4 EP2SGX90EF1152I4 EP2SGX90EF1152I4 EP2SGX90EF1152I4 EP2SGX90EF1152I4 EP2SGX90EF1152I4
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152I4 FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA
Package Type Other; 1152-BBGA Other; 1152-BBGA Other; FC-FBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details