Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE260F1152I4N

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4N-ND
FPGAs (Field Programmable Gate Array) EP3SE260F1152I4N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N - 1172159-EP3SE260F1152I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N
1172159-EP3SE260F1152I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N 1172159-EP3SE260F1152I4N
Manufacturer: Altera Win Source Part Number: 1172159-EP3SE260F115 2I4N Series: Stratix III E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2S120TS-1FC1152I; LFE2M70SE-5FN1152C; LFE2M70E-6FN1152C; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1172159-EP3SE260F1152I4N
Series: Stratix III E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 744
Number of LABs/CLBs: 10200
Number of Logic Elements/Cells: 255000
Total RAM Bits: 16672768
Family Name: EP3SE260
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): M2S120TS-1FC1152I; LFE2M70SE-5FN1152C; LFE2M70E-6FN1152C;
Introduction Date: November 01, 2006
ECCN: 3A001.a.7.a
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE260F1152I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE260F1152I4N
717MHz FPGA Programmable Logic Device 696-EP3SE260F1152I4N
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE260F1152I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1152I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE260F1152I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1152I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA - EP3SE260F1152I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA
EP3SE260F1152I4N
FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA EP3SE260F1152I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4N
FPGAs (Field Programmable Gate Array) EP3SE260F1152I4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1152I4N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1152I4N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260F1152I4N
FPGA - Field Programmable Gate Array EP3SE260F1152I4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 744 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SE260F1152I4N-ND 1172159-EP3SE260F1152I4N 696-EP3SE260F1152I4N EP3SE260F1152I4N EP3SE260F1152I4N EP3SE260F1152I4N EP3SE260F1152I4N EP3SE260F1152I4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4N 717MHz FPGA Programmable Logic Device FPGA 255000 Cells 375MHz 65nm Technology 0.9V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 255000 255000 255000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details