Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40F484I7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
Request a Quote
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3C40F484I7N is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 39,600 logic elements and supports up to 1,161,216 bits of total RAM, making it suitable for a variety of applications that require efficient processing capabilities. This FPGA operates with a static power consumption of less than ¼ watt, which is beneficial for battery-operated and portable devices. The device also includes advanced design security features, such as AES encryption and design separation capabilities, which enhance the protection of intellectual property and ensure functional isolation between design partitions. The EP3C40F484I7N supports a wide range of I/O standards and offers high memory-to-logic and multiplier-to-logic ratios, making it versatile for user I/O constrained applications. Additionally, it includes four phase-locked loops (PLLs) for robust clock management and supports high-speed external memory interfaces, facilitating efficient data handling. Overall, the EP3C40F484I7N is a suitable choice for engineers looking for a low-power, high-performance FPGA that balances functionality and cost for various design needs.

Datasheet Summary
Powered by GS/AI

The EP3C40F484I7N is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 39,600 logic elements and supports up to 1,161,216 bits of total RAM, making it suitable for a variety of applications that require efficient processing capabilities. This FPGA operates with a static power consumption of less than ¼ watt, which is beneficial for battery-operated and portable devices. The device also includes advanced design security features, such as AES encryption and design separation capabilities, which enhance the protection of intellectual property and ensure functional isolation between design partitions. The EP3C40F484I7N supports a wide range of I/O standards and offers high memory-to-logic and multiplier-to-logic ratios, making it versatile for user I/O constrained applications. Additionally, it includes four phase-locked loops (PLLs) for robust clock management and supports high-speed external memory interfaces, facilitating efficient data handling. Overall, the EP3C40F484I7N is a suitable choice for engineers looking for a low-power, high-performance FPGA that balances functionality and cost for various design needs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2548-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2548-ND
FPGAs (Field Programmable Gate Array) 544-2548-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484I7N - 015506-EP3C40F484I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484I7N
015506-EP3C40F484I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484I7N 015506-EP3C40F484I7N
Manufacturer: Altera Win Source Part Number: 015506-EP3C40F484I7N Mounting: SMD (SMT) Number of I/O: 331 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Family Name: EP3C40 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-1FG484YI; M1A3P1000L-FG484YI; M1A3P600L-1FG484Y; M1A3P600L-FG484Y; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015506-EP3C40F484I7N
Mounting: SMD (SMT)
Number of I/O: 331
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Family Name: EP3C40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P250L-1FG484YI; M1A3P1000L-FG484YI; M1A3P600L-1FG484Y; M1A3P600L-FG484Y;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40F484I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F484I7N
FPGA Programmable Logic Device 696-EP3C40F484I7N
FPGA - Field Programmable Gate Array Product overview: EP3C40F484I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F484I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F484I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F484I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F484I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F484I7N
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C40F484I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C40F484I7N
FPGAs (Field Programmable Gate Array) EP3C40F484I7N
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F484I7N
FPGA - Field Programmable Gate Array EP3C40F484I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F484I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F484I7N
FPGAs (Field Programmable Gate Array) EP3C40F484I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Buy Now Datasheet
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C40F484I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C40F484I7N
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA EP3C40F484I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F484I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F484I7N
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2548-ND 015506-EP3C40F484I7N 696-EP3C40F484I7N EP3C40F484I7N EP3C40F484I7N EP3C40F484I7N EP3C40F484I7N EP3C40F484I7N EP3C40F484I7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484I7N FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 39600 39600 39600
Unlock Full Specs
to access all available technical data