Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 10320 164-TFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 106 IOs
IC FPGA 106 I/O 164MBGA
IC FPGA 106 I/O 164MBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 10320 164-TFBGA
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C10M164C7N-ND | EP3C10M164C7N | EP3C10M164C7N | EP3C10M164C7N | EP3C10M164C7N | EP3C10M164C7N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 164-Pin Micro FBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 164-TFBGA | Other; Micro FBGA | Other; 164-TFBGA | |||
| Pins | 164 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |