Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad
Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs
IC FPGA 82 I/O 144EQFP
IC FPGA 82 I/O 144EQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C25E144C8-ND | EP3C25E144C8 | EP3C25E144C8 | EP3C25E144C8 | EP3C25E144C8 | EP3C25E144C8 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 24624 Cells 402MHz 65nm Technology 1.2V 144-Pin EQFP EP |
| Package Type | LFQP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | Other; EQFP EP | |||
| Pins | 144 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 24624 | 24624 |