Intel Corporation FPGA Programmable Logic Device EP3C120F780I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C120F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780I7N can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: EP3C120F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780I7N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3C120F780I7N is part of the Cyclone III FPGA family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-effectiveness. It features 119,088 logic elements and supports up to 432 M9K memory blocks, providing a total of 3,981,312 bits of RAM. The device is optimized for low power usage, making it suitable for battery-operated and portable applications, with static power consumption of less than ¼ watt. This FPGA supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI, and offers high I/O counts, making it ideal for user I/O constrained applications. It includes four phase-locked loops (PLLs) for robust clock management and supports dynamic reconfiguration, allowing for changes in phase shift and frequency without needing to reconfigure the device. The EP3C120F780I7N also incorporates advanced security features, such as AES configuration security and design separation capabilities, enhancing the protection of intellectual property. Overall, the EP3C120F780I7N is suitable for applications requiring a balance of performance, power efficiency, and security, making it a viable option for engineers looking to implement FPGAs in their projects.

Datasheet Summary
Powered by GS/AI

The EP3C120F780I7N is part of the Cyclone III FPGA family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-effectiveness. It features 119,088 logic elements and supports up to 432 M9K memory blocks, providing a total of 3,981,312 bits of RAM. The device is optimized for low power usage, making it suitable for battery-operated and portable applications, with static power consumption of less than ¼ watt. This FPGA supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI, and offers high I/O counts, making it ideal for user I/O constrained applications. It includes four phase-locked loops (PLLs) for robust clock management and supports dynamic reconfiguration, allowing for changes in phase shift and frequency without needing to reconfigure the device. The EP3C120F780I7N also incorporates advanced security features, such as AES configuration security and design separation capabilities, enhancing the protection of intellectual property. Overall, the EP3C120F780I7N is suitable for applications requiring a balance of performance, power efficiency, and security, making it a viable option for engineers looking to implement FPGAs in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C120F780I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C120F780I7N
FPGA Programmable Logic Device 696-EP3C120F780I7N
FPGA - Field Programmable Gate Array Product overview: EP3C120F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C120F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2539-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2539-ND
FPGAs (Field Programmable Gate Array) 544-2539-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780I7N - 015500-EP3C120F780I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780I7N
015500-EP3C120F780I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780I7N 015500-EP3C120F780I7N
Manufacturer: Altera Win Source Part Number: 015500-EP3C120F780I7 N Mounting: SMD (SMT) Number of I/O: 531 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Family Name: EP3C120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP3C120F780I7; EP3C120F780C7N; EP3C120F780C7NES; EP3C120F780C7ES; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015500-EP3C120F780I7N
Mounting: SMD (SMT)
Number of I/O: 531
Number of LABs/CLBs: 7443
Number of Logic Elements/Cells: 119088
Total RAM Bits: 3981312
Family Name: EP3C120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP3C120F780I7; EP3C120F780C7N; EP3C120F780C7NES; EP3C120F780C7ES;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C120F780I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C120F780I7N
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3C120F780I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F780I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C120F780I7N
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C120F780I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C120F780I7N
FPGAs (Field Programmable Gate Array) EP3C120F780I7N
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C120F780I7N
FPGA - Field Programmable Gate Array EP3C120F780I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 531 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 531 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F780I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C120F780I7N
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C120F780I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C120F780I7N
FPGAs (Field Programmable Gate Array) EP3C120F780I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C120F780I7N 544-2539-ND 015500-EP3C120F780I7N EP3C120F780I7N EP3C120F780I7N EP3C120F780I7N EP3C120F780I7N EP3C120F780I7N EP3C120F780I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780I7N FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BGA Other; 780-FBGA (29x29) Other; FBGA Other; 780-BGA Other; 780-BGA
Internal Frequency 315 MHz
User I/Os 531 pins 531 pins 531 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details