Intel Corporation 610MHz FPGA Programmable Logic Device EP2SGX60DF780C5N

Description
FPGA, 60440 Cells, 600Mbps, 610MHz, 364 I/Os, FBGA Product overview: EP2SGX60DF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60DF780C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 60440 Cells, 600Mbps, 610MHz, 364 I/Os, FBGA Product overview: EP2SGX60DF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60DF780C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
610MHz FPGA Programmable Logic Device - 696-EP2SGX60DF780C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
610MHz FPGA Programmable Logic Device
696-EP2SGX60DF780C5N
610MHz FPGA Programmable Logic Device 696-EP2SGX60DF780C5N
FPGA, 60440 Cells, 600Mbps, 610MHz, 364 I/Os, FBGA Product overview: EP2SGX60DF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60DF780C5N can be used for catalog matching and distributor lookup.

FPGA, 60440 Cells, 600Mbps, 610MHz, 364 I/Os, FBGA Product overview: EP2SGX60DF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60DF780C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1762-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1762-ND
FPGAs (Field Programmable Gate Array) 544-1762-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C5N - 773930-EP2SGX60DF780C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C5N
773930-EP2SGX60DF780C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C5N 773930-EP2SGX60DF780C5N
Manufacturer: Altera Win Source Part Number: 773930-EP2SGX60DF780 C5N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 364 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Family Name: EP2SGX60D Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2SGX60DF780C5ES; EP2SGX60DF780C5; EP2SGX60DF780I5N; EP2SGX60DF780I5ES; Introduction Date: October 01, 2005 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773930-EP2SGX60DF780C5N
Series: Stratix II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 364
Number of LABs/CLBs: 3022
Number of Logic Elements/Cells: 60440
Total RAM Bits: 2544192
Family Name: EP2SGX60D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP2SGX60DF780C5ES; EP2SGX60DF780C5; EP2SGX60DF780I5N; EP2SGX60DF780I5ES;
Introduction Date: October 01, 2005
ECCN: 3A991
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60DF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX60DF780C5N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX60DF780C5N
FPGA - Field Programmable Gate Array EP2SGX60DF780C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 364 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 364 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60DF780C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60DF780C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX60DF780C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX60DF780C5N
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX60DF780C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60DF780C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60DF780C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX60DF780C5N 544-1762-ND 773930-EP2SGX60DF780C5N EP2SGX60DF780C5N EP2SGX60DF780C5N EP2SGX60DF780C5N EP2SGX60DF780C5N EP2SGX60DF780C5N
Product Name 610MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C5N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 60440 60440 60440 60440
Package Type Other; FBGA Other; 780-BBGA Other; 780-BBGA Other; FC-FBGA
Internal Frequency 610 MHz
User I/Os 364 pins 364 pins 364 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data