Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40F324I7

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3C40F324I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C40F324I7-ND
FPGAs (Field Programmable Gate Array) EP3C40F324I7-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40F324I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F324I7
FPGA Programmable Logic Device 696-EP3C40F324I7
FPGA - Field Programmable Gate Array Product overview: EP3C40F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F324I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F324I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324I7 - 918278-EP3C40F324I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324I7
918278-EP3C40F324I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324I7 918278-EP3C40F324I7
Manufacturer: Intel Win Source Part Number: 918278-EP3C40F324I7 Series: Cyclone® III Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA Package: 324-BGA Package: Tray Mounting: Surface Mount Number of I/O: 195 Family Name: EP3C40 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918278-EP3C40F324I7
Series: Cyclone® III
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Package: 324-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 195
Family Name: EP3C40
Categories: Integrated Circuits (ICs)
Case / Package: 324-FBGA (19x19)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F324I7
FPGA - Field Programmable Gate Array EP3C40F324I7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F324I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F324I7
IC FPGA 195 I/O 324FBGA

IC FPGA 195 I/O 324FBGA

Supplier's Site
FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA - 2936-EP3C40F324I7 - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA
2936-EP3C40F324I7
FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA 2936-EP3C40F324I7
FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA

FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F324I7
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F324I7
IC FPGA 195 I/O 324FBGA

IC FPGA 195 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F324I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F324I7
FPGAs (Field Programmable Gate Array) EP3C40F324I7
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3C40F324I7-ND 696-EP3C40F324I7 918278-EP3C40F324I7 EP3C40F324I7 EP3C40F324I7 2936-EP3C40F324I7 EP3C40F324I7 EP3C40F324I7
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324I7 FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 324-BGA Other; Tray Other; 324-FBGA (19x19) Other; FBGA Other; 324-BGA
Pins 324 324
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 315 MHz 438 MHz
User I/Os 195 pins 324 pins 195 pins 195 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details