Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N EP2SGX30CF780C5N

Description
Manufacturer: Altera Win Source Part Number: 1172146-EP2SGX30CF78 0C5N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Family Name: EP2SGX30C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2SGX30CF780C5; EP2SGX30CF780I5ES; EP2SGX30CF780I5N; Introduction Date: October 01, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172146-EP2SGX30CF78 0C5N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Family Name: EP2SGX30C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2SGX30CF780C5; EP2SGX30CF780I5ES; EP2SGX30CF780I5N; Introduction Date: October 01, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N - 1172146-EP2SGX30CF780C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N
1172146-EP2SGX30CF780C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N 1172146-EP2SGX30CF780C5N
Manufacturer: Altera Win Source Part Number: 1172146-EP2SGX30CF78 0C5N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Family Name: EP2SGX30C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2SGX30CF780C5; EP2SGX30CF780I5ES; EP2SGX30CF780I5N; Introduction Date: October 01, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172146-EP2SGX30CF780C5N
Series: Stratix II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 361
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Family Name: EP2SGX30C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP2SGX30CF780C5; EP2SGX30CF780I5ES; EP2SGX30CF780I5N;
Introduction Date: October 01, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
609.76MHz 1.2V FPGA Programmable Logic Device - 696-EP2SGX30CF780C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
609.76MHz 1.2V FPGA Programmable Logic Device
696-EP2SGX30CF780C5N
609.76MHz 1.2V FPGA Programmable Logic Device 696-EP2SGX30CF780C5N
FPGA 33880 Cells 609.76MHz 361 I/Os FBGA 1.2V Product overview: EP2SGX30CF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 609.76MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 609.76MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C5N can be used for catalog matching and distributor lookup.

FPGA 33880 Cells 609.76MHz 361 I/Os FBGA 1.2V Product overview: EP2SGX30CF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 609.76MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 609.76MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1750-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1750-ND
FPGAs (Field Programmable Gate Array) 544-1750-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C5N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C5N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX30CF780C5N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX30CF780C5N
FPGA - Field Programmable Gate Array EP2SGX30CF780C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX30CF780C5N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX30CF780C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX30CF780C5N
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX30CF780C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ALTERA EP2SGX30CF780C5NFPGA, STRATIX IIGX, 30K LE, 780FBGA - 386-EP2SGX30CF780C5N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP2SGX30CF780C5NFPGA, STRATIX IIGX, 30K LE, 780FBGA
386-EP2SGX30CF780C5N
ALTERA EP2SGX30CF780C5NFPGA, STRATIX IIGX, 30K LE, 780FBGA 386-EP2SGX30CF780C5N
ALTERA EP2SGX30CF780C5NFPGA , STRATIX IIGX, 30K LE, 780FBGA

ALTERA EP2SGX30CF780C5NFPGA, STRATIX IIGX, 30K LE, 780FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172146-EP2SGX30CF780C5N 696-EP2SGX30CF780C5N 544-1750-ND EP2SGX30CF780C5N EP2SGX30CF780C5N EP2SGX30CF780C5N EP2SGX30CF780C5N EP2SGX30CF780C5N EP2SGX30CF780C5N 386-EP2SGX30CF780C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5N 609.76MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA ALTERA EP2SGX30CF780C5NFPGA, STRATIX IIGX, 30K LE, 780FBGA
Logic Cells / Logic Blocks 33880 33880 33880 33880 33880
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other; 1.2V
Package Type Other; FBGA Other; 780-BBGA Other; 780-BBGA Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA
Internal Frequency 610 MHz 640 MHz
Unlock Full Specs
to access all available technical data