Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N EP3CLS200F780I7N

Description
Manufacturer: Altera Win Source Part Number: 081089-EP3CLS200F780 I7N Mounting: SMD (SMT) Number of I/O: 413 Number of LABs/CLBs: 12404 Number of Logic Elements/Cells: 198464 Total RAM Bits: 8211456 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081089-EP3CLS200F780 I7N Mounting: SMD (SMT) Number of I/O: 413 Number of LABs/CLBs: 12404 Number of Logic Elements/Cells: 198464 Total RAM Bits: 8211456 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N - 081089-EP3CLS200F780I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N
081089-EP3CLS200F780I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N 081089-EP3CLS200F780I7N
Manufacturer: Altera Win Source Part Number: 081089-EP3CLS200F780 I7N Mounting: SMD (SMT) Number of I/O: 413 Number of LABs/CLBs: 12404 Number of Logic Elements/Cells: 198464 Total RAM Bits: 8211456 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081089-EP3CLS200F780I7N
Mounting: SMD (SMT)
Number of I/O: 413
Number of LABs/CLBs: 12404
Number of Logic Elements/Cells: 198464
Total RAM Bits: 8211456
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3CLS200F780I7N-ND
FPGAs (Field Programmable Gate Array) EP3CLS200F780I7N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA

Buy Now Datasheet
437.5MHz 1.2V FPGA Programmable Logic Device - 696-EP3CLS200F780I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
437.5MHz 1.2V FPGA Programmable Logic Device
696-EP3CLS200F780I7N
437.5MHz 1.2V FPGA Programmable Logic Device 696-EP3CLS200F780I7N
FPGA Cyclone® III LS Family 198464 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3CLS200F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3CLS200F780I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III LS Family 198464 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3CLS200F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3CLS200F780I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3CLS200F780I7N
FPGAs (Field Programmable Gate Array) EP3CLS200F780I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3CLS200F780I7N
FPGAs (Field Programmable Gate Array) EP3CLS200F780I7N
IC FPGA 413 I/O 780FBGA

IC FPGA 413 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS200F780I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3CLS200F780I7N
IC FPGA 413 I/O 780FBGA

IC FPGA 413 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS200F780I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3CLS200F780I7N
IC FPGA 413 I/O 780FBGA

IC FPGA 413 I/O 780FBGA

Supplier's Site Datasheet
FPGA 198464 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3CLS200F780I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 198464 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3CLS200F780I7N
FPGA 198464 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3CLS200F780I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3CLS200F780I7N
FPGA - Field Programmable Gate Array EP3CLS200F780I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 12404 LABs 429 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 12404 LABs 429 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081089-EP3CLS200F780I7N EP3CLS200F780I7N-ND 696-EP3CLS200F780I7N EP3CLS200F780I7N EP3CLS200F780I7N EP3CLS200F780I7N EP3CLS200F780I7N EP3CLS200F780I7N EP3CLS200F780I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS200F780I7N FPGAs (Field Programmable Gate Array) 437.5MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 198464 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 198464 198464 198464
Package Type Other; 780-FBGA (29x29) Other; 780-BGA Other; Tray Other; 780-BGA Other; 780-BGA Other; FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Pins 780
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details