Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA
IC FPGA 278 I/O 484UBGA
IC FPGA 278 I/O 484UBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 4388 LABs 294 IOs
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2648-ND | EP3CLS70U484C8N | EP3CLS70U484C8N | EP3CLS70U484C8N | EP3CLS70U484C8N | EP3CLS70U484C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 70208 Cells 402MHz 65nm Technology 1.2V 484-Pin UFBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-FBGA | Other; 484-FBGA | Other; UFBGA | |||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 70208 | 70208 |