Intel Corporation FPGA Programmable Logic Device EP3C16E144C7N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C16E144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16E144C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C16E144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16E144C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C16E144C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16E144C7N
FPGA Programmable Logic Device 696-EP3C16E144C7N
FPGA - Field Programmable Gate Array Product overview: EP3C16E144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16E144C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16E144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16E144C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2455-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2455-ND
FPGAs (Field Programmable Gate Array) 544-2455-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144C7N - 811693-EP3C16E144C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144C7N
811693-EP3C16E144C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144C7N 811693-EP3C16E144C7N
Manufacturer: Intel Win Source Part Number: 811693-EP3C16E144C7N Packaging: Tray Mounting Style: SMD Number of I/O: 84 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 144-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP3C16

Manufacturer: Intel
Win Source Part Number: 811693-EP3C16E144C7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 84
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 144-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP3C16

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16E144C7N
FPGA - Field Programmable Gate Array EP3C16E144C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 84 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 84 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16E144C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16E144C7N
FPGAs (Field Programmable Gate Array) EP3C16E144C7N
IC FPGA 84 I/O 144EQFP

IC FPGA 84 I/O 144EQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16E144C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16E144C7N
IC FPGA 84 I/O 144EQFP

IC FPGA 84 I/O 144EQFP

Supplier's Site
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP - EP3C16E144C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP
EP3C16E144C7N
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP EP3C16E144C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16E144C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16E144C7N
IC FPGA 84 I/O 144EQFP

IC FPGA 84 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16E144C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16E144C7N
FPGAs (Field Programmable Gate Array) EP3C16E144C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C16E144C7N 544-2455-ND 811693-EP3C16E144C7N EP3C16E144C7N EP3C16E144C7N EP3C16E144C7N EP3C16E144C7N EP3C16E144C7N EP3C16E144C7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144C7N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad
Internal Frequency 315 MHz
User I/Os 84 pins 84 pins 84 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details