Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40F484C8

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2489-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2489-ND
FPGAs (Field Programmable Gate Array) 544-2489-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40F484C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F484C8
FPGA Programmable Logic Device 696-EP3C40F484C8
FPGA - Field Programmable Gate Array Product overview: EP3C40F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F484C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F484C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323357-EP3C40F484C8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323357-EP3C40F484C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323357-EP3C40F484C8
Manufacturer: Intel Win Source Part Number: 1323357-EP3C40F484C8 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 331 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-BGA ECCN: 3A991D Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 971621,544-2489,-544 -2489 Base Product Number: EP3C40 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323357-EP3C40F484C8
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 331
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 484-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 971621,544-2489,-544-2489
Base Product Number: EP3C40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F484C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F484C8
FPGAs (Field Programmable Gate Array) EP3C40F484C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F484C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F484C8
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C40F484C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C40F484C8
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA EP3C40F484C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F484C8
FPGA - Field Programmable Gate Array EP3C40F484C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F484C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F484C8
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2489-ND 696-EP3C40F484C8 1323357-EP3C40F484C8 EP3C40F484C8 EP3C40F484C8 EP3C40F484C8 EP3C40F484C8 EP3C40F484C8
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details