Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA
FPGA Cyclone® III Family 24624 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 215 IOs
IC FPGA 215 I/O 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 215 I/O 324FBGA
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C25F324C6-ND | 386-EP3C25F324C6 | EP3C25F324C6 | EP3C25F324C6 | EP3C25F324C6 | EP3C25F324C6 | EP3C25F324C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Cyclone® III Family 24624 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 24624 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-BGA | Other; 324-BGA | Other; 324-BGA | Other; FBGA | |||
| Pins | 324 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 24624 | 24624 | 24624 | ||||
| Logic Family | CMOS; CMOS |