The EP3SE260H780C2 is a member of the Stratix III E family of FPGAs from Quarktwin Technology Ltd., designed for data-centric applications. It features 255,000 equivalent logic elements and 864 Kbits of enhanced TriMatrix memory, which supports true dual-port memory and FIFO buffers. The device includes high-speed DSP blocks capable of implementing multipliers up to 36vó36 at frequencies of up to 550 MHz, making it suitable for complex digital signal processing tasks. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks. It incorporates advanced power management features, including Programmable Power Technology, which allows for dynamic power adjustment based on performance needs. The device also offers robust security features, including 256-bit AES encryption for configuration bit stream protection and built-in error correction coding (ECC) for memory reliability. The EP3SE260H780C2 is packaged in a 780-ball FineLine BGA (FBGA) format, facilitating efficient integration into various systems. Its combination of high performance, flexibility, and security makes it a strong candidate for applications requiring high-density logic and memory resources.
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 488 IOs
IC FPGA 488 I/O 780HBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 488 I/O 780HBGA
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SE260H780C2-ND | EP3SE260H780C2 | EP3SE260H780C2 | EP3SE260H780C2 | EP3SE260H780C2 | EP3SE260H780C2 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 255000 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-HFBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; FC-HFBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 0.86V ~ 1.15V |