Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C6N EP3C80U484C6N

Description
Manufacturer: Intel Win Source Part Number: 918286-EP3C80U484C6N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 295 Family Name: EP3C80 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP3C80U484C6N, 972404
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918286-EP3C80U484C6N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 295 Family Name: EP3C80 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP3C80U484C6N, 972404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C6N - 918286-EP3C80U484C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C6N
918286-EP3C80U484C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C6N 918286-EP3C80U484C6N
Manufacturer: Intel Win Source Part Number: 918286-EP3C80U484C6N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 295 Family Name: EP3C80 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP3C80U484C6N, 972404

Manufacturer: Intel
Win Source Part Number: 918286-EP3C80U484C6N
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA
Package: 484-FBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 295
Family Name: EP3C80
Categories: Integrated Circuits (ICs)
Case / Package: 484-UBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -EP3C80U484C6N, 972404

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C80U484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C80U484C6N
FPGA Programmable Logic Device 696-EP3C80U484C6N
FPGA - Field Programmable Gate Array Product overview: EP3C80U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80U484C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C80U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80U484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80U484C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C80U484C6N-ND
FPGAs (Field Programmable Gate Array) EP3C80U484C6N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80U484C6N
FPGA - Field Programmable Gate Array EP3C80U484C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

Buy Now Datasheet
IC FPGA 295 I/O 484UBGA - 386-EP3C80U484C6N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 295 I/O 484UBGA
386-EP3C80U484C6N
IC FPGA 295 I/O 484UBGA 386-EP3C80U484C6N
IC FPGA 295 I/O 484UBGA

IC FPGA 295 I/O 484UBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80U484C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80U484C6N
IC FPGA 295 I/O 484UBGA

IC FPGA 295 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80U484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP3C80U484C6N
IC FPGA 295 I/O 484UBGA

IC FPGA 295 I/O 484UBGA

Supplier's Site Datasheet
FPGA 81264 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C80U484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C80U484C6N
FPGA 81264 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C80U484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80U484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80U484C6N
FPGAs (Field Programmable Gate Array) EP3C80U484C6N
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918286-EP3C80U484C6N 696-EP3C80U484C6N EP3C80U484C6N-ND EP3C80U484C6N 386-EP3C80U484C6N EP3C80U484C6N EP3C80U484C6N EP3C80U484C6N EP3C80U484C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C6N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 295 I/O 484UBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 81264 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 484-UBGA (19x19) Other; Tray Other; 484-FBGA Other; 484-FBGA Other; UFBGA Other; 484-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz 472 MHz
User I/Os 295 pins 295 pins 295 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.2V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C8 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details