Intel Corporation 732MHz 1.2V FPGA Programmable Logic Device EP2SGX130GF1508C4N

Description
FPGA, 132540 Cells, 732MHz, 734 I/Os, FBGA, 1.2V Product overview: EP2SGX130GF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 732MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 732MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C 4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 132540 Cells, 732MHz, 734 I/Os, FBGA, 1.2V Product overview: EP2SGX130GF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 732MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 732MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C 4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
732MHz 1.2V FPGA Programmable Logic Device - 696-EP2SGX130GF1508C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
732MHz 1.2V FPGA Programmable Logic Device
696-EP2SGX130GF1508C4N
732MHz 1.2V FPGA Programmable Logic Device 696-EP2SGX130GF1508C4N
FPGA, 132540 Cells, 732MHz, 734 I/Os, FBGA, 1.2V Product overview: EP2SGX130GF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 732MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 732MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C 4N can be used for catalog matching and distributor lookup.

FPGA, 132540 Cells, 732MHz, 734 I/Os, FBGA, 1.2V Product overview: EP2SGX130GF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 732MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 732MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1925-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1925-ND
FPGAs (Field Programmable Gate Array) 544-1925-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C4N - 015490-EP2SGX130GF1508C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C4N
015490-EP2SGX130GF1508C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C4N 015490-EP2SGX130GF1508C4N
Manufacturer: Altera Win Source Part Number: 015490-EP2SGX130GF15 08C4N Mounting: SMD (SMT) Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015490-EP2SGX130GF1508C4N
Mounting: SMD (SMT)
Number of I/O: 734
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C4N
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site Datasheet
FPGA 132540 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX130GF1508C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX130GF1508C4N
FPGA 132540 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX130GF1508C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX130GF1508C4N
FPGA - Field Programmable Gate Array EP2SGX130GF1508C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C4N
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C4N
FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C4N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX130GF1508C4N 544-1925-ND 015490-EP2SGX130GF1508C4N EP2SGX130GF1508C4N EP2SGX130GF1508C4N EP2SGX130GF1508C4N EP2SGX130GF1508C4N EP2SGX130GF1508C4N
Product Name 732MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C4N Embedded - FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 132540 132540 132540 132540
Package Type Other; FBGA Other; 1508-BBGA, FCBGA Other; 1508-FBGA (30x30) Other; FC-FBGA Other; 1508-BBGA, FCBGA
Internal Frequency 732 MHz
User I/Os 734 pins 734 pins 734 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details