Intel Corporation FPGAs (Field Programmable Gate Array) EP3C16F484C6N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2472-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2472-ND
FPGAs (Field Programmable Gate Array) 544-2472-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C16F484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16F484C6N
FPGA Programmable Logic Device 696-EP3C16F484C6N
FPGA - Field Programmable Gate Array Product overview: EP3C16F484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16F484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C6N - 085051-EP3C16F484C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C6N
085051-EP3C16F484C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C6N 085051-EP3C16F484C6N
Manufacturer: Altera Win Source Part Number: 085051-EP3C16F484C6N Mounting: SMD (SMT) Number of I/O: 346 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 085051-EP3C16F484C6N
Mounting: SMD (SMT)
Number of I/O: 346
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F484C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16F484C6N
FPGAs (Field Programmable Gate Array) EP3C16F484C6N
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site Datasheet
FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C16F484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C16F484C6N
FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA EP3C16F484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16F484C6N
FPGA - Field Programmable Gate Array EP3C16F484C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F484C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16F484C6N
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16F484C6N
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16F484C6N
FPGAs (Field Programmable Gate Array) EP3C16F484C6N
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2472-ND 696-EP3C16F484C6N 085051-EP3C16F484C6N EP3C16F484C6N EP3C16F484C6N EP3C16F484C6N EP3C16F484C6N EP3C16F484C6N EP3C16F484C6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C6N FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-FBGA (23x23) Other; 484-BGA Other; FBGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data