Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40F780C6

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2499-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2499-ND
FPGAs (Field Programmable Gate Array) 544-2499-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C6 - 811958-EP3C40F780C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C6
811958-EP3C40F780C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C6 811958-EP3C40F780C6
Manufacturer: Intel Win Source Part Number: 811958-EP3C40F780C6 Packaging: Tray Mounting Style: SMD Number of I/O: 535 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP3C40

Manufacturer: Intel
Win Source Part Number: 811958-EP3C40F780C6
Packaging: Tray
Mounting Style: SMD
Number of I/O: 535
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 780-BGA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP3C40

Buy Now
FPGA Programmable Logic Device - 696-EP3C40F780C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F780C6
FPGA Programmable Logic Device 696-EP3C40F780C6
FPGA - Field Programmable Gate Array Product overview: EP3C40F780C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F780C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C40F780C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C40F780C6
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA EP3C40F780C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F780C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F780C6
FPGAs (Field Programmable Gate Array) EP3C40F780C6
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F780C6
FPGA - Field Programmable Gate Array EP3C40F780C6
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 535 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 535 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F780C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F780C6
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F780C6
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F780C6
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F780C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C40F780C6
FPGAs (Field Programmable Gate Array) EP3C40F780C6
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2499-ND 811958-EP3C40F780C6 696-EP3C40F780C6 EP3C40F780C6 EP3C40F780C6 EP3C40F780C6 EP3C40F780C6 EP3C40F780C6 EP3C40F780C6
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C6 FPGA Programmable Logic Device FPGA 39600 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BGA Other; Tray Other; FBGA Other; 780-BGA Other; 780-BGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 39600 39600 39600
Unlock Full Specs
to access all available technical data