Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
FPGA - Field Programmable Gate Array Product overview: EP3C40F324C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F324C7N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 1172154-EP3C40F324C7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC FPGA 195 I/O 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 195 I/O 324FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs
IC FPGA 195 I/O 324FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2485-ND | 696-EP3C40F324C7N | 1172154-EP3C40F324C7N | EP3C40F324C7N | EP3C40F324C7N | EP3C40F324C7N | EP3C40F324C7N | EP3C40F324C7N | EP3C40F324C7N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C7N | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-BGA | Other; Tray | Other; FBGA | Other; 324-BGA | Other; 324-BGA | ||||
| Pins | 324 | ||||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||||
| Internal Frequency | 315 MHz |