Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C6N EP3C55F780C6N

Description
Manufacturer: Altera Win Source Part Number: 773944-EP3C55F780C6N Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP3C55 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3C55F780C6; Introduction Date: March 01, 2007 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773944-EP3C55F780C6N Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP3C55 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3C55F780C6; Introduction Date: March 01, 2007 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C6N - 773944-EP3C55F780C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C6N
773944-EP3C55F780C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C6N 773944-EP3C55F780C6N
Manufacturer: Altera Win Source Part Number: 773944-EP3C55F780C6N Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP3C55 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3C55F780C6; Introduction Date: March 01, 2007 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773944-EP3C55F780C6N
Series: Cyclone III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 377
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Family Name: EP3C55
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP3C55F780C6;
Introduction Date: March 01, 2007
ECCN: 3A991
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C55F780C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C55F780C6N
FPGA Programmable Logic Device 696-EP3C55F780C6N
FPGA - Field Programmable Gate Array Product overview: EP3C55F780C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C55F780C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2517-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2517-ND
FPGAs (Field Programmable Gate Array) 544-2517-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
FPGA 55856 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C55F780C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C55F780C6N
FPGA 55856 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA EP3C55F780C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780C6N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C55F780C6N
FPGA - Field Programmable Gate Array EP3C55F780C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

Buy Now Datasheet
IC FPGA 377 I/O 780FBGA - 386-EP3C55F780C6N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 377 I/O 780FBGA
386-EP3C55F780C6N
IC FPGA 377 I/O 780FBGA 386-EP3C55F780C6N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C55F780C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C55F780C6N
FPGAs (Field Programmable Gate Array) EP3C55F780C6N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F780C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C55F780C6N
FPGAs (Field Programmable Gate Array) EP3C55F780C6N
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780C6N
Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780C6N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773944-EP3C55F780C6N 696-EP3C55F780C6N 544-2517-ND EP3C55F780C6N EP3C55F780C6N EP3C55F780C6N 386-EP3C55F780C6N EP3C55F780C6N EP3C55F780C6N EP3C55F780C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C6N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 377 I/O 780FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 55856 55856 55856 55856
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.2V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; 780-BGA Other; FBGA Other; 780-BGA Other; 780-BGA Other; 780-BGA
Internal Frequency 315 MHz 472 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details