Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C7N EP3C40F780C7N

Description
Manufacturer: Altera Win Source Part Number: 203766-EP3C40F780C7N Mounting: SMD (SMT) Number of I/O: 535 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203766-EP3C40F780C7N Mounting: SMD (SMT) Number of I/O: 535 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C7N - 203766-EP3C40F780C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C7N
203766-EP3C40F780C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C7N 203766-EP3C40F780C7N
Manufacturer: Altera Win Source Part Number: 203766-EP3C40F780C7N Mounting: SMD (SMT) Number of I/O: 535 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203766-EP3C40F780C7N
Mounting: SMD (SMT)
Number of I/O: 535
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2503-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2503-ND
FPGAs (Field Programmable Gate Array) 544-2503-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40F780C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F780C7N
FPGA Programmable Logic Device 696-EP3C40F780C7N
FPGA - Field Programmable Gate Array Product overview: EP3C40F780C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F780C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C40F780C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C40F780C7N
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3C40F780C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F780C7N
FPGA - Field Programmable Gate Array EP3C40F780C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 535 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 535 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F780C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F780C7N
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C40F780C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C40F780C7N
FPGAs (Field Programmable Gate Array) EP3C40F780C7N
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F780C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F780C7N
IC FPGA 535 I/O 780FBGA

IC FPGA 535 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F780C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F780C7N
FPGAs (Field Programmable Gate Array) EP3C40F780C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203766-EP3C40F780C7N 544-2503-ND 696-EP3C40F780C7N EP3C40F780C7N EP3C40F780C7N EP3C40F780C7N EP3C40F780C7N EP3C40F780C7N EP3C40F780C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 39600 39600 39600
Package Type Other; 780-FBGA (29x29) Other; 780-BGA Other; Tray Other; FBGA Other; 780-BGA Other; 780-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details