Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40U484C7

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2494-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2494-ND
FPGAs (Field Programmable Gate Array) 544-2494-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40U484C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40U484C7
FPGA Programmable Logic Device 696-EP3C40U484C7
FPGA - Field Programmable Gate Array Product overview: EP3C40U484C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40U484C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40U484C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40U484C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C7 - 918280-EP3C40U484C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C7
918280-EP3C40U484C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C7 918280-EP3C40U484C7
Manufacturer: Intel Win Source Part Number: 918280-EP3C40U484C7 Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 331 Family Name: EP3C40 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2494, 970757, 544-2494

Manufacturer: Intel
Win Source Part Number: 918280-EP3C40U484C7
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA
Package: 484-FBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 331
Family Name: EP3C40
Categories: Integrated Circuits (ICs)
Case / Package: 484-UBGA (19x19)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2494, 970757, 544-2494

Buy Now Datasheet
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C40U484C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C40U484C7
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C40U484C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC FPGA 331 I/O 484UBGA - 386-EP3C40U484C7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 331 I/O 484UBGA
386-EP3C40U484C7
IC FPGA 331 I/O 484UBGA 386-EP3C40U484C7
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40U484C7
Embedded - FPGAs (Field Programmable Gate Array) EP3C40U484C7
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40U484C7
FPGA - Field Programmable Gate Array EP3C40U484C7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40U484C7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C40U484C7
FPGAs (Field Programmable Gate Array) EP3C40U484C7
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40U484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40U484C7
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C40U484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40U484C7
FPGAs (Field Programmable Gate Array) EP3C40U484C7
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2494-ND 696-EP3C40U484C7 918280-EP3C40U484C7 EP3C40U484C7 386-EP3C40U484C7 EP3C40U484C7 EP3C40U484C7 EP3C40U484C7 EP3C40U484C7 EP3C40U484C7
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C7 FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA IC FPGA 331 I/O 484UBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; Tray Other; 484-UBGA (19x19) Other; UFBGA Other; 484-FBGA Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz 472 MHz
User I/Os 331 pins 331 pins 331 pins
Unlock Full Specs
to access all available technical data