Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 327 IOs
IC FPGA 327 I/O 484UBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 327 I/O 484UBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C55U484C7-ND | EP3C55U484C7 | EP3C55U484C7 | EP3C55U484C7 | EP3C55U484C7 | EP3C55U484C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA | Other; 484-FBGA | Other; UFBGA | |||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 55856 | 55856 |