The EP3SE110F780I4 is part of the Stratix III E family of FPGAs, designed for data-centric applications. It features 107,500 equivalent logic elements and includes 639 Kbits of enhanced TriMatrix memory, which supports true dual-port memory and FIFO buffers. The device is equipped with high-speed DSP blocks capable of implementing multipliers up to 36vó36 at frequencies of up to 550 MHz, making it suitable for complex digital signal processing tasks. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks. It also includes advanced features such as dynamic on-chip termination, multiple phase-locked loops (PLLs), and support for high-speed external memory interfaces like DDR and QDR SRAM. The device incorporates Programmable Power Technology, allowing for optimized power consumption while maintaining high performance. Security features include optional 256-bit AES encryption for configuration bit streams and built-in error detection and correction capabilities, enhancing reliability for critical applications. The EP3SE110F780I4 is suitable for engineers looking for a high-performance, flexible FPGA solution for demanding applications.
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA
IC FPGA 488 I/O 780FBGA
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA
IC FPGA 488 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SE110F780I4-ND | EP3SE110F780I4 | EP3SE110F780I4 | EP3SE110F780I4 | EP3SE110F780I4 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 107500 | 107500 |