Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C8N EP3C55F484C8N

Description
Manufacturer: Altera Win Source Part Number: 084598-EP3C55F484C8N Mounting: SMD (SMT) Number of I/O: 327 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP3C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-1FG484Y; M1A3P1000L-FG484Y; M1A3P1000L-1FG484Y; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084598-EP3C55F484C8N Mounting: SMD (SMT) Number of I/O: 327 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP3C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-1FG484Y; M1A3P1000L-FG484Y; M1A3P1000L-1FG484Y; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C8N - 084598-EP3C55F484C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C8N
084598-EP3C55F484C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C8N 084598-EP3C55F484C8N
Manufacturer: Altera Win Source Part Number: 084598-EP3C55F484C8N Mounting: SMD (SMT) Number of I/O: 327 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP3C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-1FG484Y; M1A3P1000L-FG484Y; M1A3P1000L-1FG484Y; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084598-EP3C55F484C8N
Mounting: SMD (SMT)
Number of I/O: 327
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Family Name: EP3C55
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P250L-1FG484Y; M1A3P1000L-FG484Y; M1A3P1000L-1FG484Y;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
402MHz 1.2V FPGA Programmable Logic Device - 696-EP3C55F484C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402MHz 1.2V FPGA Programmable Logic Device
696-EP3C55F484C8N
402MHz 1.2V FPGA Programmable Logic Device 696-EP3C55F484C8N
FPGA Cyclone® III Family 55856 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA Product overview: EP3C55F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F484C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 55856 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA Product overview: EP3C55F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F484C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2510-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2510-ND
FPGAs (Field Programmable Gate Array) 544-2510-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F484C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C55F484C8N
FPGAs (Field Programmable Gate Array) EP3C55F484C8N
IC FPGA 327 I/O 484FBGA

IC FPGA 327 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C55F484C8N
FPGA - Field Programmable Gate Array EP3C55F484C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 327 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 327 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F484C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C55F484C8N
IC FPGA 327 I/O 484FBGA

IC FPGA 327 I/O 484FBGA

Supplier's Site Datasheet
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C55F484C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C55F484C8N
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA EP3C55F484C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ALTERA EP3C55F484C8NFPGA, CYCLONE III, 55K LE, 484FBGA - 2936-EP3C55F484C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP3C55F484C8NFPGA, CYCLONE III, 55K LE, 484FBGA
2936-EP3C55F484C8N
ALTERA EP3C55F484C8NFPGA, CYCLONE III, 55K LE, 484FBGA 2936-EP3C55F484C8N
ALTERA EP3C55F484C8NFPGA, CYCLONE III, 55K LE, 484FBGA

ALTERA EP3C55F484C8NFPGA, CYCLONE III, 55K LE, 484FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F484C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55F484C8N
IC FPGA 327 I/O 484FBGA

IC FPGA 327 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C55F484C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C55F484C8N
FPGAs (Field Programmable Gate Array) EP3C55F484C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084598-EP3C55F484C8N 696-EP3C55F484C8N 544-2510-ND EP3C55F484C8N EP3C55F484C8N EP3C55F484C8N EP3C55F484C8N 2936-EP3C55F484C8N EP3C55F484C8N EP3C55F484C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C8N 402MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA ALTERA EP3C55F484C8NFPGA, CYCLONE III, 55K LE, 484FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 55856 55856 55856 55856
Package Type Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA Other; FBGA Other; 484-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.2V Other Other; 1.15V ~ 1.25V
Internal Frequency 315 MHz 402 MHz
Unlock Full Specs
to access all available technical data