Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8 EP3C80F780C8

Description
Manufacturer: Altera Win Source Part Number: 1172158-EP3C80F780C8 Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Family Name: EP3C80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3C80F780C8N; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172158-EP3C80F780C8 Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Family Name: EP3C80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3C80F780C8N; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8 - 1172158-EP3C80F780C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8
1172158-EP3C80F780C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8 1172158-EP3C80F780C8
Manufacturer: Altera Win Source Part Number: 1172158-EP3C80F780C8 Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Family Name: EP3C80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP3C80F780C8N; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172158-EP3C80F780C8
Series: Cyclone III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 429
Number of LABs/CLBs: 5079
Number of Logic Elements/Cells: 81264
Total RAM Bits: 2810880
Family Name: EP3C80
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP3C80F780C8N;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C80F780C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C80F780C8
FPGA Programmable Logic Device 696-EP3C80F780C8
FPGA - Field Programmable Gate Array Product overview: EP3C80F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C80F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2522-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2522-ND
FPGAs (Field Programmable Gate Array) 544-2522-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80F780C8
FPGA - Field Programmable Gate Array EP3C80F780C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

Buy Now Datasheet
IC FPGA 429 I/O 780FBGA - 386-EP3C80F780C8 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 429 I/O 780FBGA
386-EP3C80F780C8
IC FPGA 429 I/O 780FBGA 386-EP3C80F780C8
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C80F780C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C80F780C8
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA EP3C80F780C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780C8
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80F780C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80F780C8
FPGAs (Field Programmable Gate Array) EP3C80F780C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780C8
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172158-EP3C80F780C8 696-EP3C80F780C8 544-2522-ND EP3C80F780C8 386-EP3C80F780C8 EP3C80F780C8 EP3C80F780C8 EP3C80F780C8 EP3C80F780C8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 429 I/O 780FBGA FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 81264 81264 81264 81264
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other
Package Type Other; Tray Other; 780-BGA Other; 780-BGA Other; FBGA Other; 780-BGA
Internal Frequency 315 MHz 472 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details