Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LFBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 182 I/O 256UBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs
IC FPGA 182 I/O 256UBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2442-ND | EP3C5U256C8 | EP3C5U256C8 | EP3C5U256C8 | EP3C5U256C8 | 386-EP3C5U256C8 | EP3C5U256C8 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin UFBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | Other; UFBGA | Other; 256-LFBGA | |||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 5136 | 5136 | 5136 | ||||
| User I/Os | 182 pins | 182 pins |