Intel Corporation 640MHz FPGA Programmable Logic Device EP2SGX30CF780C5

Description
Field Programmable Gate Array, 33880 CLBs, 640MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 33880 CLBs, 640MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP2SGX30CF780C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2SGX30CF780C5
640MHz FPGA Programmable Logic Device 696-EP2SGX30CF780C5
Field Programmable Gate Array, 33880 CLBs, 640MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 33880 CLBs, 640MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5 - 918263-EP2SGX30CF780C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5
918263-EP2SGX30CF780C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5 918263-EP2SGX30CF780C5
Manufacturer: Intel Win Source Part Number: 918263-EP2SGX30CF780 C5 Series: Stratix® II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 361 Part Status: Obsolete Family Name: EP2SGX30 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 972368, -544-1749, 544-1749

Manufacturer: Intel
Win Source Part Number: 918263-EP2SGX30CF780C5
Series: Stratix® II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 361
Part Status: Obsolete
Family Name: EP2SGX30
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 972368, -544-1749, 544-1749

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1749-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1749-ND
FPGAs (Field Programmable Gate Array) 544-1749-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C5
FPGAs (Field Programmable Gate Array) EP2SGX30CF780C5
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
IC FPGA 361 I/O 780FBGA - 386-EP2SGX30CF780C5 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 361 I/O 780FBGA
386-EP2SGX30CF780C5
IC FPGA 361 I/O 780FBGA 386-EP2SGX30CF780C5
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX30CF780C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX30CF780C5
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX30CF780C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C5
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C5
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C5
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX30CF780C5
FPGA - Field Programmable Gate Array EP2SGX30CF780C5
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX30CF780C5 918263-EP2SGX30CF780C5 544-1749-ND EP2SGX30CF780C5 386-EP2SGX30CF780C5 EP2SGX30CF780C5 EP2SGX30CF780C5 EP2SGX30CF780C5 EP2SGX30CF780C5
Product Name 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C5 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 361 I/O 780FBGA FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 33880 33880 33880 33880
Package Type Other; FBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; 780-BBGA Other; 780-BBGA Other; FC-FBGA
Internal Frequency 610 MHz 640 MHz
User I/Os 361 pins 361 pins 361 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data