Intel Corporation 640MHz FPGA Programmable Logic Device EP2SGX60CF780C5N

Description
Field Programmable Gate Array, 60440 CLBs, 640MHz, 60440-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX60CF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60CF780C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 60440 CLBs, 640MHz, 60440-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX60CF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60CF780C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP2SGX60CF780C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2SGX60CF780C5N
640MHz FPGA Programmable Logic Device 696-EP2SGX60CF780C5N
Field Programmable Gate Array, 60440 CLBs, 640MHz, 60440-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX60CF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60CF780C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 60440 CLBs, 640MHz, 60440-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX60CF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60CF780C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1758-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1758-ND
FPGAs (Field Programmable Gate Array) 544-1758-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - 918264-EP2SGX60CF780C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N
918264-EP2SGX60CF780C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N 918264-EP2SGX60CF780C5N
Manufacturer: Intel Win Source Part Number: 918264-EP2SGX60CF780 C5N Series: Stratix® II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 364 Part Status: Obsolete Family Name: EP2SGX60 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1758, 973085

Manufacturer: Intel
Win Source Part Number: 918264-EP2SGX60CF780C5N
Series: Stratix® II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 364
Part Status: Obsolete
Family Name: EP2SGX60
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1758, 973085

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60CF780C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60CF780C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60CF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX60CF780C5N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60CF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX60CF780C5N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2SGX60CF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX60CF780C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2SGX60CF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX60CF780C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX60CF780C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX60CF780C5N
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX60CF780C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ALTERA EP2SGX60CF780C5N FPGA, STRATIX II GX, 60K LE, FBGA780 - 386-EP2SGX60CF780C5N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP2SGX60CF780C5N FPGA, STRATIX II GX, 60K LE, FBGA780
386-EP2SGX60CF780C5N
ALTERA EP2SGX60CF780C5N FPGA, STRATIX II GX, 60K LE, FBGA780 386-EP2SGX60CF780C5N
ALTERA EP2SGX60CF780C5N FPGA, STRATIX II GX, 60K LE, FBGA780

ALTERA EP2SGX60CF780C5N FPGA, STRATIX II GX, 60K LE, FBGA780

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60CF780C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60CF780C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX60CF780C5N
FPGA - Field Programmable Gate Array EP2SGX60CF780C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 364 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 364 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX60CF780C5N 544-1758-ND 918264-EP2SGX60CF780C5N EP2SGX60CF780C5N EP2SGX60CF780C5N EP2SGX60CF780C5N EP2SGX60CF780C5N EP2SGX60CF780C5N EP2SGX60CF780C5N 386-EP2SGX60CF780C5N EP2SGX60CF780C5N EP2SGX60CF780C5N
Product Name 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA ALTERA EP2SGX60CF780C5N FPGA, STRATIX II GX, 60K LE, FBGA780 Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 60440 60440 60440 60440 60440
Package Type Other; FBGA Other; 780-BBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA
Internal Frequency 610 MHz 640 MHz
User I/Os 364 pins 364 pins 364 pins 364 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details