Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324C7N EP3C25F324C7N

Description
Manufacturer: Altera Win Source Part Number: 084737-EP3C25F324C7N Mounting: SMD (SMT) Number of I/O: 215 Number of LABs/CLBs: 1539 Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084737-EP3C25F324C7N Mounting: SMD (SMT) Number of I/O: 215 Number of LABs/CLBs: 1539 Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324C7N - 084737-EP3C25F324C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324C7N
084737-EP3C25F324C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324C7N 084737-EP3C25F324C7N
Manufacturer: Altera Win Source Part Number: 084737-EP3C25F324C7N Mounting: SMD (SMT) Number of I/O: 215 Number of LABs/CLBs: 1539 Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084737-EP3C25F324C7N
Mounting: SMD (SMT)
Number of I/O: 215
Number of LABs/CLBs: 1539
Number of Logic Elements/Cells: 24624
Total RAM Bits: 608256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3447-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3447-ND
FPGAs (Field Programmable Gate Array) 544-3447-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C25F324C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C25F324C7N
FPGA Programmable Logic Device 696-EP3C25F324C7N
FPGA - Field Programmable Gate Array Product overview: EP3C25F324C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C25F324C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C25F324C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C25F324C7N
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA - EP3C25F324C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA
EP3C25F324C7N
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA EP3C25F324C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25F324C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C25F324C7N
FPGAs (Field Programmable Gate Array) EP3C25F324C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25F324C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C25F324C7N
FPGAs (Field Programmable Gate Array) EP3C25F324C7N
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C25F324C7N
FPGA - Field Programmable Gate Array EP3C25F324C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 215 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 215 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C25F324C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C25F324C7N
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site Datasheet
FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA - 386-EP3C25F324C7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA
386-EP3C25F324C7N
FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA 386-EP3C25F324C7N
FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA

FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084737-EP3C25F324C7N 544-3447-ND 696-EP3C25F324C7N EP3C25F324C7N EP3C25F324C7N EP3C25F324C7N EP3C25F324C7N EP3C25F324C7N EP3C25F324C7N 386-EP3C25F324C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA
Logic Cells / Logic Blocks 24624 24624 24624 24624
Package Type Other; 324-FBGA (19x19) Other; 324-BGA Other; Tray Other; FBGA Other; 324-BGA Other; 324-BGA Other; 324-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other; 1.2V
Pins 324
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details