Intel Corporation FPGAs (Field Programmable Gate Array) EP3CLS70U484C7

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA
Request a Quote
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3CLS70U484C7 is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 70,208 logic elements and 333 M9K memory blocks, providing a total of 3,068,928 bits of RAM. The device supports a maximum of 413 user I/Os and includes four phase-locked loops (PLLs) for robust clock management. This FPGA is optimized for low power operation, making it suitable for battery-powered and thermally-challenged applications. It incorporates advanced security features, including AES encryption for configuration security and design separation capabilities, which enhance the protection of intellectual property. The EP3CLS70U484C7 also supports a variety of I/O standards and offers high memory-to-logic ratios, making it versatile for various applications. Its ability to support high-speed external memory interfaces and dynamic reconfiguration further enhances its integration capabilities.

Datasheet Summary
Powered by GS/AI

The EP3CLS70U484C7 is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 70,208 logic elements and 333 M9K memory blocks, providing a total of 3,068,928 bits of RAM. The device supports a maximum of 413 user I/Os and includes four phase-locked loops (PLLs) for robust clock management. This FPGA is optimized for low power operation, making it suitable for battery-powered and thermally-challenged applications. It incorporates advanced security features, including AES encryption for configuration security and design separation capabilities, which enhance the protection of intellectual property. The EP3CLS70U484C7 also supports a variety of I/O standards and offers high memory-to-logic ratios, making it versatile for various applications. Its ability to support high-speed external memory interfaces and dynamic reconfiguration further enhances its integration capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3CLS70U484C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3CLS70U484C7-ND
FPGAs (Field Programmable Gate Array) EP3CLS70U484C7-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS70U484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS70U484C7
Embedded - FPGAs (Field Programmable Gate Array) EP3CLS70U484C7
IC FPGA 278 I/O 484UBGA

IC FPGA 278 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS70U484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS70U484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3CLS70U484C7
IC FPGA 278 I/O 484UBGA

IC FPGA 278 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3CLS70U484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3CLS70U484C7
FPGAs (Field Programmable Gate Array) EP3CLS70U484C7
Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 278 3068928 70208 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3CLS70U484C7
FPGA - Field Programmable Gate Array EP3CLS70U484C7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 4388 LABs 294 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 4388 LABs 294 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3CLS70U484C7-ND EP3CLS70U484C7 EP3CLS70U484C7 EP3CLS70U484C7 EP3CLS70U484C7
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 70208 70208
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details