Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE110F1152I3

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE110F1152I3-ND
FPGAs (Field Programmable Gate Array) EP3SE110F1152I3-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3 - 844416-EP3SE110F1152I3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3
844416-EP3SE110F1152I3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3 844416-EP3SE110F1152I3
Manufacturer: Intel Win Source Part Number: 844416-EP3SE110F1152 I3 Series: Stratix® III E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP3SE110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 844416-EP3SE110F1152I3
Series: Stratix® III E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 744
Part Status: Obsolete
Family Name: EP3SE110
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE110F1152I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE110F1152I3
717MHz FPGA Programmable Logic Device 696-EP3SE110F1152I3
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE110F1152I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE110F1152I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152I3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE110F1152I3
FPGAs (Field Programmable Gate Array) EP3SE110F1152I3
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152I3
Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152I3
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 107500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SE110F1152I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SE110F1152I3
FPGA 107500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SE110F1152I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE110F1152I3
FPGA - Field Programmable Gate Array EP3SE110F1152I3
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152I3
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SE110F1152I3-ND 844416-EP3SE110F1152I3 696-EP3SE110F1152I3 EP3SE110F1152I3 EP3SE110F1152I3 EP3SE110F1152I3 EP3SE110F1152I3 EP3SE110F1152I3
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152I3 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 107500 Cells 500MHz 65nm Technology 1.1V 1152-Pin FC-FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; FC-FBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details