Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780I7

Description
Manufacturer: Intel Win Source Part Number: 1318224-EP3C80F780I7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-3983,970792 Base Product Number: EP3C80 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318224-EP3C80F780I7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-3983,970792 Base Product Number: EP3C80 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318224-EP3C80F780I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318224-EP3C80F780I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318224-EP3C80F780I7
Manufacturer: Intel Win Source Part Number: 1318224-EP3C80F780I7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-3983,970792 Base Product Number: EP3C80 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318224-EP3C80F780I7
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 36
Mounting: Surface Mount
Number of I/O: 429
Number of LABs/CLBs: 5079
Number of Logic Elements/Cells: 81264
Total RAM Bits: 2810880
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 780-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-3983,970792
Base Product Number: EP3C80
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C80F780I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C80F780I7
FPGA Programmable Logic Device 696-EP3C80F780I7
FPGA - Field Programmable Gate Array Product overview: EP3C80F780I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C80F780I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80F780I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C80F780I7-ND
FPGAs (Field Programmable Gate Array) EP3C80F780I7-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780I7
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C80F780I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80F780I7
FPGAs (Field Programmable Gate Array) EP3C80F780I7
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C80F780I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C80F780I7
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3C80F780I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780I7
Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780I7
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80F780I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C80F780I7
FPGAs (Field Programmable Gate Array) EP3C80F780I7
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80F780I7
FPGA - Field Programmable Gate Array EP3C80F780I7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318224-EP3C80F780I7 696-EP3C80F780I7 EP3C80F780I7-ND EP3C80F780I7 EP3C80F780I7 EP3C80F780I7 EP3C80F780I7 EP3C80F780I7 EP3C80F780I7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 81264 81264 81264
Package Type Other; 780-BGA Other; Tray Other; 780-BGA Other; 780-BGA Other; FBGA Other; 780-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3 - 870532-EP2S180F1508C3 - Win Source Electronics
Specs
Package Type Other; 1508-FBGA (30x30)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details