Intel Corporation 717MHz FPGA Programmable Logic Device EP2SGX90FF1508C3

Description
Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2SGX90FF1508C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX90FF1508C3
717MHz FPGA Programmable Logic Device 696-EP2SGX90FF1508C3
Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1769-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1769-ND
FPGAs (Field Programmable Gate Array) 544-1769-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323189-EP2SGX90FF1508C3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323189-EP2SGX90FF1508C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323189-EP2SGX90FF1508C3
Manufacturer: Intel Win Source Part Number: 1323189-EP2SGX90FF15 08C3 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 21 Mounting: Surface Mount Number of I/O: 650 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 1508-FBGA, FC (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1508-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 967209,-544-1769,544 -1769,EP2SGX90FF1508 C3ES Base Product Number: EP2SGX90 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323189-EP2SGX90FF1508C3
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 21
Mounting: Surface Mount
Number of I/O: 650
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520448
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 1508-FBGA, FC (40x40)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1508-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967209,-544-1769,544-1769,EP2SGX90FF1508C3ES
Base Product Number: EP2SGX90
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX90FF1508C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX90FF1508C3
FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX90FF1508C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C3
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C3
IC FPGA 650 I/O 1508FBGA

IC FPGA 650 I/O 1508FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX90FF1508C3
FPGA - Field Programmable Gate Array EP2SGX90FF1508C3
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 650 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 650 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C3
IC FPGA 650 I/O 1508FBGA

IC FPGA 650 I/O 1508FBGA

Supplier's Site
FPGA Stratix® II GX Family 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - 386-EP2SGX90FF1508C3 - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® II GX Family 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
386-EP2SGX90FF1508C3
FPGA Stratix® II GX Family 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA 386-EP2SGX90FF1508C3
FPGA Stratix® II GX Family 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA

FPGA Stratix® II GX Family 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C3
FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C3
Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX90FF1508C3 544-1769-ND 1323189-EP2SGX90FF1508C3 EP2SGX90FF1508C3 EP2SGX90FF1508C3 EP2SGX90FF1508C3 EP2SGX90FF1508C3 386-EP2SGX90FF1508C3 EP2SGX90FF1508C3
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Stratix® II GX Family 90960 Cells 816.9MHz 90nm Technology 1.2V 1508-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Internal Frequency 717 MHz 717 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2 Other; 1.15V ~ 1.25V Other Other; 1.2V Other; 1.15V ~ 1.25V
Package Type Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA Other; FC-FBGA Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA
Pins 1508
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details