Intel Corporation FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C5

Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
Request a Quote Datasheet
Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2184-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2184-ND
FPGAs (Field Programmable Gate Array) 544-2184-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2SGX60EF1152C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2SGX60EF1152C5
640MHz FPGA Programmable Logic Device 696-EP2SGX60EF1152C5
Field Programmable Gate Array, 60440 CLBs, 640MHz, 60440-Cell, CMOS, PBGA1152, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX60EF1152C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60EF1152C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 60440 CLBs, 640MHz, 60440-Cell, CMOS, PBGA1152, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX60EF1152C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60EF1152C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C5
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C5
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX60EF1152C5
FPGA - Field Programmable Gate Array EP2SGX60EF1152C5
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 534 IOs

Buy Now Datasheet
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1152-Pin FC-FBGA - EP2SGX60EF1152C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1152-Pin FC-FBGA
EP2SGX60EF1152C5
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1152-Pin FC-FBGA EP2SGX60EF1152C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C5
FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C5
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C5
FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C5
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C5
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2184-ND 696-EP2SGX60EF1152C5 EP2SGX60EF1152C5 EP2SGX60EF1152C5 EP2SGX60EF1152C5 EP2SGX60EF1152C5 EP2SGX60EF1152C5 EP2SGX60EF1152C5
Product Name FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA Other; FC-FBGA Other; 1152-BBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 640 MHz
Unlock Full Specs
to access all available technical data