Intel Corporation FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C4N

Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
Request a Quote Datasheet
Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2183-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2183-ND
FPGAs (Field Programmable Gate Array) 544-2183-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2SGX60EF1152C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX60EF1152C4N
717MHz FPGA Programmable Logic Device 696-EP2SGX60EF1152C4N
Field Programmable Gate Array, 60440 CLBs, 717MHz, 60440-Cell, CMOS, PBGA1152, LEAD FREE, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX60EF1152C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60EF1152C4 N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 60440 CLBs, 717MHz, 60440-Cell, CMOS, PBGA1152, LEAD FREE, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX60EF1152C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60EF1152C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C4N - 015493-EP2SGX60EF1152C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C4N
015493-EP2SGX60EF1152C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C4N 015493-EP2SGX60EF1152C4N
Manufacturer: Altera Win Source Part Number: 015493-EP2SGX60EF115 2C4N Mounting: SMD (SMT) Number of I/O: 534 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Family Name: EP2SGX60E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XC4VFX40-10FF1152CES ; XC4VFX40-11FF1152I; XC4VFX40-10FFG1152CS 1; XC4VFX40-12FFG1152I; Introduction Date: October 01, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015493-EP2SGX60EF1152C4N
Mounting: SMD (SMT)
Number of I/O: 534
Number of LABs/CLBs: 3022
Number of Logic Elements/Cells: 60440
Total RAM Bits: 2544192
Family Name: EP2SGX60E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): XC4VFX40-10FF1152CES; XC4VFX40-11FF1152I; XC4VFX40-10FFG1152CS1; XC4VFX40-12FFG1152I;
Introduction Date: October 01, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 60440 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA - EP2SGX60EF1152C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA
EP2SGX60EF1152C4N
FPGA 60440 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA EP2SGX60EF1152C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C4N
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C4N
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C4N
FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C4N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX60EF1152C4N
FPGA - Field Programmable Gate Array EP2SGX60EF1152C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 534 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2183-ND 696-EP2SGX60EF1152C4N 015493-EP2SGX60EF1152C4N EP2SGX60EF1152C4N EP2SGX60EF1152C4N EP2SGX60EF1152C4N EP2SGX60EF1152C4N EP2SGX60EF1152C4N
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C4N FPGA 60440 Cells 732.1MHz 90nm Technology 1.2V 1152-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA Other; 1152-FBGA (35x35) Other; FC-FBGA Other; 1152-BBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details