Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020I5

Description
Win Source Part Number: 1314839-EP2S90F1020I 5 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® II Package: Tray Mounting: SMD (SMT) Number of I/O: 758 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Number of Gates: 90960 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Mfr: Intel Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314839-EP2S90F1020I 5 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® II Package: Tray Mounting: SMD (SMT) Number of I/O: 758 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Number of Gates: 90960 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Mfr: Intel Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1314839-EP2S90F1020I5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1314839-EP2S90F1020I5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1314839-EP2S90F1020I5
Win Source Part Number: 1314839-EP2S90F1020I 5 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® II Package: Tray Mounting: SMD (SMT) Number of I/O: 758 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Number of Gates: 90960 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Mfr: Intel Product Status: Obsolete

Win Source Part Number: 1314839-EP2S90F1020I5
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® II
Package: Tray
Mounting: SMD (SMT)
Number of I/O: 758
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Number of Gates: 90960
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Product Status: Obsolete

Buy Now
FPGA Programmable Logic Device - 696-EP2S90F1020I5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S90F1020I5
FPGA Programmable Logic Device 696-EP2S90F1020I5
IC FPGA 758 I/O 1020FBGA Product overview: EP2S90F1020I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020I5 can be used for catalog matching and distributor lookup.

IC FPGA 758 I/O 1020FBGA Product overview: EP2S90F1020I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020I5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020I5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020I5
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020I5
Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020I5
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F1020I5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F1020I5
FPGAs (Field Programmable Gate Array) EP2S90F1020I5
Stratix® II Field Programmable Gate Array (FPGA) IC 758 90960 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 758 90960 1020-BBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1314839-EP2S90F1020I5 696-EP2S90F1020I5 EP2S90F1020I5 EP2S90F1020I5 EP2S90F1020I5
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 90960 90960 90960 90960
Logic Cells / Logic Blocks 90960 90960 90960 90960
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610LI-20 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC28
View Details
6 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details