Manufacturer: Altera
Win Source Part Number: 1172152-EP3C16F484I7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA
FPGA - Field Programmable Gate Array Product overview: EP3C16F484I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484I7 can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA
IC FPGA 346 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 346 I/O 484FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172152-EP3C16F484I7 | EP3C16F484I7-ND | 696-EP3C16F484I7 | EP3C16F484I7 | EP3C16F484I7 | EP3C16F484I7 | EP3C16F484I7 | EP3C16F484I7 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484I7 | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; Tray | Other; 484-BGA | Other; FBGA | ||||
| Pins | 484 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Internal Frequency | 315 MHz |