Intel Corporation FPGAs (Field Programmable Gate Array) EP3C16U256C7

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2465-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2465-ND
FPGAs (Field Programmable Gate Array) 544-2465-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U256C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16U256C7
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U256C7
Embedded - FPGAs (Field Programmable Gate Array) EP3C16U256C7
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site Datasheet
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA - EP3C16U256C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA
EP3C16U256C7
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA EP3C16U256C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16U256C7
FPGA - Field Programmable Gate Array EP3C16U256C7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16U256C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16U256C7
FPGAs (Field Programmable Gate Array) EP3C16U256C7
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2465-ND EP3C16U256C7 EP3C16U256C7 EP3C16U256C7 EP3C16U256C7 EP3C16U256C7
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LFBGA Other; UFBGA Other; 256-LFBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details