Intel Corporation FPGA Programmable Logic Device EP3C80F780C8N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C80F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C80F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C80F780C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C80F780C8N
FPGA Programmable Logic Device 696-EP3C80F780C8N
FPGA - Field Programmable Gate Array Product overview: EP3C80F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C80F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2525-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2525-ND
FPGAs (Field Programmable Gate Array) 544-2525-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8N - 015508-EP3C80F780C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8N
015508-EP3C80F780C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8N 015508-EP3C80F780C8N
Manufacturer: Altera Win Source Part Number: 015508-EP3C80F780C8N Mounting: SMD (SMT) Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP3C80F780C8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015508-EP3C80F780C8N
Mounting: SMD (SMT)
Number of I/O: 429
Number of LABs/CLBs: 5079
Number of Logic Elements/Cells: 81264
Total RAM Bits: 2810880
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP3C80F780C8;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80F780C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80F780C8N
FPGAs (Field Programmable Gate Array) EP3C80F780C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780C8N
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site Datasheet
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C80F780C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C80F780C8N
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA EP3C80F780C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80F780C8N
FPGA - Field Programmable Gate Array EP3C80F780C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780C8N
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C80F780C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C80F780C8N
FPGAs (Field Programmable Gate Array) EP3C80F780C8N
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C80F780C8N 544-2525-ND 015508-EP3C80F780C8N EP3C80F780C8N EP3C80F780C8N EP3C80F780C8N EP3C80F780C8N EP3C80F780C8N EP3C80F780C8N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780C8N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 81264 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BGA Other; 780-FBGA (29x29) Other; 780-BGA Other; FBGA Other; 780-BGA
Internal Frequency 315 MHz
User I/Os 429 pins 429 pins 429 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data