Manufacturer: Altera
Win Source Part Number: 1172147-EP2SGX60EF11
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
Field Programmable Gate Array, 60440 CLBs, 717MHz, 60440-Cell, CMOS, PBGA1152, MS-034AAR-1, FBGA-1152 Product overview: EP2SGX60EF1152C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60EF1152C3
IC FPGA 534 I/O 1152FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 534 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
IC FPGA 534 I/O 1152FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172147-EP2SGX60EF1152C3 | 544-2180-ND | 696-EP2SGX60EF1152C3 | EP2SGX60EF1152C3 | EP2SGX60EF1152C3 | EP2SGX60EF1152C3 | EP2SGX60EF1152C3 | EP2SGX60EF1152C3 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3 | FPGAs (Field Programmable Gate Array) | 717MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA | Other; FBGA | Other; FC-FBGA | Other; 1152-BBGA | ||||
| Pins | 1152 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||||
| Logic Cells / Logic Blocks | 60440 | 60440 | 60440 | |||||
| Internal Frequency | 817 MHz |