Intel Corporation FPGAs (Field Programmable Gate Array) EP3C5M164C8N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3311-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3311-ND
FPGAs (Field Programmable Gate Array) 544-3311-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C8N - 203771-EP3C5M164C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C8N
203771-EP3C5M164C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C8N 203771-EP3C5M164C8N
Manufacturer: Altera Win Source Part Number: 203771-EP3C5M164C8N Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 164-MBGA (8x8) Supply Voltage - Operating: 1.15 V to 1.25 V Introduction Date: March 01, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203771-EP3C5M164C8N
Mounting: SMD (SMT)
Number of I/O: 106
Number of LABs/CLBs: 321
Number of Logic Elements/Cells: 5136
Total RAM Bits: 423936
Family Name: EP3C5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 164-MBGA (8x8)
Supply Voltage - Operating: 1.15 V to 1.25 V
Introduction Date: March 01, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
402MHz 1.2V FPGA Programmable Logic Device - 696-EP3C5M164C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402MHz 1.2V FPGA Programmable Logic Device
696-EP3C5M164C8N
402MHz 1.2V FPGA Programmable Logic Device 696-EP3C5M164C8N
FPGA Cyclone® III Family 5136 Cells 402MHz 65nm Technology 1.2V 164-Pin MBGA Product overview: EP3C5M164C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5M164C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 5136 Cells 402MHz 65nm Technology 1.2V 164-Pin MBGA Product overview: EP3C5M164C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5M164C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5M164C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C5M164C8N
FPGAs (Field Programmable Gate Array) EP3C5M164C8N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site Datasheet
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA - EP3C5M164C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA
EP3C5M164C8N
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA EP3C5M164C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C5M164C8N
FPGA - Field Programmable Gate Array EP3C5M164C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 106 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 106 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C5M164C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C5M164C8N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5M164C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C5M164C8N
FPGAs (Field Programmable Gate Array) EP3C5M164C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C5M164C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5M164C8N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3311-ND 203771-EP3C5M164C8N 696-EP3C5M164C8N EP3C5M164C8N EP3C5M164C8N EP3C5M164C8N EP3C5M164C8N EP3C5M164C8N EP3C5M164C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C8N 402MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 5136 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 164-TFBGA Other; 164-MBGA (8x8) Other; Tray Other; 164-TFBGA Other; Micro FBGA Other; 164-TFBGA
Pins 164
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 5136 5136 5136
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details