Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA
IC FPGA 168 I/O 256UBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 168 I/O 256UBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C16U256C6N-ND | EP3C16U256C6N | EP3C16U256C6N | EP3C16U256C6N | EP3C16U256C6N | EP3C16U256C6N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 15408 Cells 500MHz 65nm Technology 1.2V 256-Pin UFBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; UFBGA | Other; 256-LFBGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |